Honeywell Sensing & IoT C3400 Series Kapton Insulated or High Temperature Insulated Flexible Heater, 28 V, 0,39 W/cm² [2.5 W/in²] Watt Density, 37.5 W Total Wattage, 20.9 Ohm Resistance, 127 mm L x 76,2 mm W [5 in C3400-6211

Description
The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding adhesive. Heater trace patterns are specific to customer requirements. The C3400 Series may also be bonded to other system parts or combined with other Honeywell thermal products such as thermostats, RTDs (Resistive Temperature Devices) or thermistors. These heaters are often used in applications where thin profile and/or low material outgassing are important considerations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C3400 Series Kapton Insulated or High Temperature Insulated Flexible Heater, 28 V, 0,39 W/cm² [2.5 W/in²] Watt Density, 37.5 W Total Wattage, 20.9 Ohm Resistance, 127 mm L x 76,2 mm W [5 in - C3400-6211 - Honeywell Sensing & IoT
Fort Mill, SC, United States
C3400 Series Kapton Insulated or High Temperature Insulated Flexible Heater, 28 V, 0,39 W/cm² [2.5 W/in²] Watt Density, 37.5 W Total Wattage, 20.9 Ohm Resistance, 127 mm L x 76,2 mm W [5 in
C3400-6211
C3400 Series Kapton Insulated or High Temperature Insulated Flexible Heater, 28 V, 0,39 W/cm² [2.5 W/in²] Watt Density, 37.5 W Total Wattage, 20.9 Ohm Resistance, 127 mm L x 76,2 mm W [5 in C3400-6211
The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding adhesive. Heater trace patterns are specific to customer requirements. The C3400 Series may also be bonded to other system parts or combined with other Honeywell thermal products such as thermostats, RTDs (Resistive Temperature Devices) or thermistors. These heaters are often used in applications where thin profile and/or low material outgassing are important considerations.

The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding adhesive. Heater trace patterns are specific to customer requirements. The C3400 Series may also be bonded to other system parts or combined with other Honeywell thermal products such as thermostats, RTDs (Resistive Temperature Devices) or thermistors. These heaters are often used in applications where thin profile and/or low material outgassing are important considerations.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Electric Heaters
Product Number C3400-6211
Product Name C3400 Series Kapton Insulated or High Temperature Insulated Flexible Heater, 28 V, 0,39 W/cm² [2.5 W/in²] Watt Density, 37.5 W Total Wattage, 20.9 Ohm Resistance, 127 mm L x 76,2 mm W [5 in
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 500/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 500.00 kW (1706 MBH)
View Details
11 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2120M(B)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material Alloy
View Details
Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details