Chromalox Immersion Heater - Over-the-side - L-Shaped Metal Heater TLI

Description
INCOLOY® Sheath Elements W/In²) Stainless Steel Riser (36 and 48") 120, 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Corrosive Fluids 2 Element 2 - 12 kW 3 Element 3 - 18 kW Third-party certifications: UL Listed, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Over-the-side - L-Shaped Metal Heater - TLI - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Over-the-side - L-Shaped Metal Heater
TLI
Immersion Heater - Over-the-side - L-Shaped Metal Heater TLI
INCOLOY® Sheath Elements W/In²) Stainless Steel Riser (36 and 48") 120, 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Corrosive Fluids 2 Element 2 - 12 kW 3 Element 3 - 18 kW Third-party certifications: UL Listed, CSA
  • INCOLOY® Sheath Elements W/In²)
  • Stainless Steel Riser (36 and 48")
  • 120, 240 and 480 Volt, 1 and 3 Phase
  • Moisture Resistant Terminal Enclosure
  • For Corrosive Fluids
  • 2 Element 2 - 12 kW
  • 3 Element 3 - 18 kW
  • Third-party certifications: UL Listed, CSA
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number TLI
Product Name Immersion Heater - Over-the-side - L-Shaped Metal Heater
Heater Type Immersion Heater; Over the Side Heater
Heating Capacity 2.00 to 18.00 kW (6.82 to 61.41 MBH)
Sleeve (Sheath) Material INCOLOY®
Unlock Full Specs
to access all available technical data

Similar Products

Edge Heating System -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 600.00 kW (2047 MBH)
View Details
Electric Pipe Thawer - Hot-Shot® Model 400 - General Pipe Cleaners
Specs
Heater Type Induction
Applications OEM / Custom
AC Voltage Required 115 volts
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Semiconductor Loop-Heater - LP 165 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.06 to 0.15 kW (0.2047 to 0.5118 MBH)
Sleeve (Sheath) Material Aluminum
View Details