Aitken Products, Inc. Portable Electric Infrared Heaters - 13.5 KW Series

Description
Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for shipping within 24 hours. Replacement elements come complete with new mounting hardware, new element clips, and new reflector inserts. This is the unit for jobs where there are large air movements and where portability is desirable. It was originally developed for heating workmen outdoors during the winter on the iron ore ranges. Features: Provides warmth, heat coverage within a 90 degree arc up to 20 feet away. Nearly indestructible, made of heavy gauge, mirror finished aluminum with impact-resistant heating elements. Portable, can be operated from welder's outlets, disconnect switches or lighting distribution centers. Operates in any position, standing upright, on its back, side or face. Clean, no combustion byproducts, no fumes, no vents required. Weatherproof, can be operated indoors or out, or hosed off to clean, when not energized.
Description
Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for shipping within 24 hours. Replacement elements come complete with new mounting hardware, new element clips, and new reflector inserts. This is the unit for jobs where there are large air movements and where portability is desirable. It was originally developed for heating workmen outdoors during the winter on the iron ore ranges. Features: Provides warmth, heat coverage within a 90 degree arc up to 20 feet away. Nearly indestructible, made of heavy gauge, mirror finished aluminum with impact-resistant heating elements. Portable, can be operated from welder's outlets, disconnect switches or lighting distribution centers. Operates in any position, standing upright, on its back, side or face. Clean, no combustion byproducts, no fumes, no vents required. Weatherproof, can be operated indoors or out, or hosed off to clean, when not energized.

Suppliers

Company
Product
Description
Supplier Links
Portable Electric Infrared  Heaters - 13.5 KW Series -  - Aitken Products, Inc.
Geneva, OH, USA
Portable Electric Infrared Heaters - 13.5 KW Series
Portable Electric Infrared Heaters - 13.5 KW Series
Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for shipping within 24 hours. Replacement elements come complete with new mounting hardware, new element clips, and new reflector inserts. This is the unit for jobs where there are large air movements and where portability is desirable. It was originally developed for heating workmen outdoors during the winter on the iron ore ranges. Features: Provides warmth, heat coverage within a 90 degree arc up to 20 feet away. Nearly indestructible, made of heavy gauge, mirror finished aluminum with impact-resistant heating elements. Portable, can be operated from welder's outlets, disconnect switches or lighting distribution centers. Operates in any position, standing upright, on its back, side or face. Clean, no combustion byproducts, no fumes, no vents required. Weatherproof, can be operated indoors or out, or hosed off to clean, when not energized.

Aitken Features:

  • All stainless steel clips, no ceramics to break.
  • Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency.
  • Components on all Aitken heaters are made in the USA. All replacement parts available for shipping within 24 hours.
  • Replacement elements come complete with new mounting hardware, new element clips, and new reflector inserts.

This is the unit for jobs where there are large air movements and where portability is desirable. It was originally developed for heating workmen outdoors during the winter on the iron ore ranges.

Features:

  • Provides warmth, heat coverage within a 90 degree arc up to 20 feet away.
  • Nearly indestructible, made of heavy gauge, mirror finished aluminum with impact-resistant heating elements.
  • Portable, can be operated from welder's outlets, disconnect switches or lighting distribution centers.
  • Operates in any position, standing upright, on its back, side or face.
  • Clean, no combustion byproducts, no fumes, no vents required.
  • Weatherproof, can be operated indoors or out, or hosed off to clean, when not energized.
Supplier's Site

Technical Specifications

  Aitken Products, Inc.
Product Category Electric Heaters
Product Name Portable Electric Infrared Heaters - 13.5 KW Series
Heater Type Radiant Heater; Radiant Reflective Process Heater; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

PTC Air Heaters – MTH Type - MTH(W)-2140M(B)-128S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.55 kW (5.29 MBH)
AC Voltage Required 220 volts
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details
Indirect Tank Heater -  - Gaumer Process
Specs
Heater Type Explosion-proof Heater (optional feature); Cable or Coil Heater
Sleeve (Sheath) Material 40 Carbon Steel
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details