Glass Fabrication Services
Service Detail from Accu-Glass

Glass can be shaped, cut, drilled, polished, marked, and sterilized to meet your application. Glass is clean and inexpensive making it perfect for disposable medical or clinical laboratory applications. There are many glass tube manufacturing processes.Here is more information about the accu-glass process.
Molten glass allows for unlimited design possibilities. In addition to a broad array of shapes, permanent opal colors can be added to the glass to provide reflection backgrounds and identification striping. The process is controlled using SPC techniques and Windows-based software data collection is utilized to retain product history. Accu-Glass is capable of producing (outside diameters) OD’s up to 6.00 mm with wall thicknesses as small as 7% of the nominal OD.