Baiyin Yizhi Changtong Super Micro-Wire Co.,Ltd Datasheets for Magnet Wire
Magnet wire is used to create coils that, when energized, produce an electromagnetic field. Typically, these insulated electrical conductors are made of copper or aluminum.
Magnet Wire: Learn more
| Product Name | Notes |
|---|---|
| Heat resistance, Excellent chemical resistance, High heat shock temperature, High cut-through temperature, Resistance to solvents Application: Oil-immersed transformers, Small motors, High power motors, High temperature resistance transformers, Heat resistance components... | |
| High temperature resistance, Thermal stability, Coolant resistance, High heat shock temperature, High cut-through temperature Application: Oil-immersed transformers, High power motors, High temperature resistance transformers, Heat resistance components, Sealed motors | |
| Resistance to abrasion, Excellent chemical resistance, Poor hydrolytic resistance Application: Motors, Medium-sized Transformers | |
| Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro motors, Transformers, Automobile coils | |
| Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro transformers, Linear motors, Relays, Solenoids, Micro motors, Watch coils,... | |
| Solderable at high temperature, Heat resistance, Excellent chemical resistance Application: Small motors, High power motors, Heat resistance components, Solenoid coils |