Baiyin Yizhi Changtong Super Micro-Wire Co.,Ltd Datasheets for Metal Wire
Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads.
Metal Wire: Learn more
| Product Name | Notes |
|---|---|
| Heat resistance, Excellent chemical resistance, High heat shock temperature, High cut-through temperature, Resistance to solvents Application: Oil-immersed transformers, Small motors, High power motors, High temperature resistance transformers, Heat resistance components... | |
| High temperature resistance, Thermal stability, Coolant resistance, High heat shock temperature, High cut-through temperature Application: Oil-immersed transformers, High power motors, High temperature resistance transformers, Heat resistance components, Sealed motors | |
| Resistance to abrasion, Excellent chemical resistance, Poor hydrolytic resistance Application: Motors, Medium-sized Transformers | |
| Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro motors, Transformers, Automobile coils | |
| Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro transformers, Linear motors, Relays, Solenoids, Micro motors, Watch coils,... | |
| Solderable at high temperature, Heat resistance, Excellent chemical resistance Application: Small motors, High power motors, Heat resistance components, Solenoid coils |