Horton Automatics Datasheets for Interior Doors
Interior doors are designed and constructed for indoor use, typically in residential and commercial applications.
Interior Doors: Learn more
| Product Name | Notes |
|---|---|
| Automatic door systems designed where an anteroom is required. Available with concealed high-temperature gaskets or brush designs including self-closing operation. Tested for low air infiltration leakage. | |
| Designed to meet the requirements for negative pressure applications. Available in automatic and manual systems. Systems come standard with self-closing mechanisms in trackless configurations. Both systems are available with the... | |
| Doors designed for patient room and ICU applications. One of many unique benefits of these systems is the clear net openings of up to 61 3/4" without the need to... | |
| Ideal for positive pressure applications such as operating rooms. Systems are tested for low air infiltration leakage and are self-closing. | |
| Lab systems designed to meet ISO 14644-3 Class 3 applications. Built with a 2000 linear header, the UltraClean Atmospheric comes standard with a sealed motor and sloped stops. | |
| Systems available in standard and custom non-smoke rated configurations with low profile headers. Comes standard with recessed pull handles or optional positive latching handles. Available in single, biparting, and telescoping... | |
| The smoke-rated sliding ICU systems are available in multiple configurations with concealed high-temperature gaskets or brush designs. The systems may be designed with track or trackless bottoms and partial or... | |
| The UltraClean Sterile is ideal for very low particulate applications such as food preparation facilities. Systems are available in one, two or four panel configurations with self-closing capability. | |
| These systems are Ideal for cleanrooms, air showers and pharmaceutical applications. Available in one, two or four panel configurations, these systems are designed with sloped stops for easy cleaning and... | |
| This patient room system comes with a pocket design and partial breakout. |