Horton Automatics Datasheets for Doors

Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
Doors: Learn more

Product Name Notes
Automatic door systems designed where an anteroom is required. Available with concealed high-temperature gaskets or brush designs including self-closing operation. Tested for low air infiltration leakage.
Designed for heavy duty applications, this system uses a 2001 belt drive header and is available in non, partial and full breakout configurations.
Designed for narrow passageways that require additional net clear opening widths. Available with muntin bars and in non, partial, and full breakout configurations.
Designed to meet the requirements for negative pressure applications. Available in automatic and manual systems. Systems come standard with self-closing mechanisms in trackless configurations. Both systems are available with the...
Designed with a six inch wide and high header, the Proslide™ 2003 sliding belt drive system is used when an architect is looking for something that isn't standard or heavy...
Designed with the smallest header in the industry, the Profiler® 2000B elite is the preferred sliding door amongst architects. The system is available in non, partial, and full breakout configurations...
Designed with the smallest header in the industry. Driven by a linear drive system and is available in many hand configurations.
Doors designed for patient room and ICU applications. One of many unique benefits of these systems is the clear net openings of up to 61 3/4" without the need to...
Ideal for positive pressure applications such as operating rooms. Systems are tested for low air infiltration leakage and are self-closing.
Lab systems designed to meet ISO 14644-3 Class 3 applications. Built with a 2000 linear header, the UltraClean Atmospheric comes standard with a sealed motor and sloped stops.
Systems available in standard and custom non-smoke rated configurations with low profile headers. Comes standard with recessed pull handles or optional positive latching handles. Available in single, biparting, and telescoping...
The All-Glass Elegant system is a frameless, offset glass design that is available in non, partial, and full breakout configurations.
The HD-Storm™ is tested to pressures up to 80 PSF and is available in non and partial breakout configurations. It comes standard with three point locking and is Miami-Dade and...
The Profiler® Storm 2000B Elite automatic sliding door systems are ideal for coastal hurricane and high wind applications. It is driven with a slim belt drive header tested with panic...
The Profiler® StormTM 2000 automatic door systems are ideal for coastal hurricane and high wind applications. Unlike the 2000B Elite, the 2000 is desinged with the linear rod system. Available...
The smoke-rated sliding ICU systems are available in multiple configurations with concealed high-temperature gaskets or brush designs. The systems may be designed with track or trackless bottoms and partial or...
The UltraClean Sterile is ideal for very low particulate applications such as food preparation facilities. Systems are available in one, two or four panel configurations with self-closing capability.
These systems are Ideal for cleanrooms, air showers and pharmaceutical applications. Available in one, two or four panel configurations, these systems are designed with sloped stops for easy cleaning and...
This patient room system comes with a pocket design and partial breakout.