Simplex Isolation Systems Datasheets for Industrial Curtains
Industrial curtains separate a work environment with a hanging, flexible material. Products include curtain walls, laser curtains, mesh partitions, privacy screens, stage curtains, and welding curtains.
Industrial Curtains: Learn more
| Product Name | Notes |
|---|---|
| AirBlock Strip Divider Systems Use for larger areas to divide or separate product, processes or personnel. Protects against cross contamination and helps to increase product yields. Protects against sound, temperature,... | |
| SoundBlock Insulated Strips and Panels Up to a 48 decibel sound drop. Excellent for high-frequency noise (saws, mills, compressors, etc.) Available in clear vinyl outer layer for safety. Tinted and... | |
| Strip Screen Ventilated Strips and Panels Our heavy-duty, vinyl coated polyester screenmesh is RF welded into strips. The size of the screen area can be adjusted depending on the required... | |
| Sure-Fold Bi-folding Curtains These retractable, industrial strength curtain barriers help you isolate your work area, save energy and control cross-contamination. With heavy-duty material and Sure-Fold reinforced attachment system you get... | |
| Industrial Curtains and Barrier Sound Curtains Curtain Benefits AirBlock industrial curtains can help you save tens of thousands of dollars on energy costs every year. Also use AirBlock curtains as... | |
| AirBlock Benefits AirBlock- the #1 specified curtain in the industry, offers versatility and reliability that cannot be found with any other product. AirBlock curtains can be used with framing... | |
| Save energy! AirBlock™ data center curtains and partitions save energy on air conditioning by as much as 15% and up to 67% on fans. Protect your mission critical operations. Maximize... |