Myostat Motion Control, Inc. TBL-iII Series Servo Motor TS4631

Description
An ample line-up 22-mm square motors: 13, 26, 40W 40-mm square motors: 30, 50, 100W 60-mm square motors: 100, 200W Optional reduction gears (1/5, 1/9, 1/15, 1/25) available for 40-mm and 60-mm square motors. The 40-mm and 60-mm square motors are also offered with or without a brake. 4 types of sensor Compatible with incremental, 17bit INC and 17bit ABS encoders. Resolver available as an option. With an absolute encoder, return-to-origin operation is not necessary and the limit switch is omitted. With a resolver, maked improvements are demonstrated in temperature- and environment-resistin g performances. Demonstration-mode test run The built-in demonstration mode allows for test runs without input of external pulse · analog commands. Data setting and monitor display via PC Setting of driver control mode and parameters, and modification and saving of data can be made on a PC. State of operation can also be displayed in real-time on a PC monitor. *Required minimum PC configuration : Windows95 or later, memory 64MB
Datasheet
Description
An ample line-up 22-mm square motors: 13, 26, 40W 40-mm square motors: 30, 50, 100W 60-mm square motors: 100, 200W Optional reduction gears (1/5, 1/9, 1/15, 1/25) available for 40-mm and 60-mm square motors. The 40-mm and 60-mm square motors are also offered with or without a brake. 4 types of sensor Compatible with incremental, 17bit INC and 17bit ABS encoders. Resolver available as an option. With an absolute encoder, return-to-origin operation is not necessary and the limit switch is omitted. With a resolver, maked improvements are demonstrated in temperature- and environment-resistin g performances. Demonstration-mode test run The built-in demonstration mode allows for test runs without input of external pulse · analog commands. Data setting and monitor display via PC Setting of driver control mode and parameters, and modification and saving of data can be made on a PC. State of operation can also be displayed in real-time on a PC monitor. *Required minimum PC configuration : Windows95 or later, memory 64MB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TBL-iII Series Servo Motor - TS4631 - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
TBL-iII Series Servo Motor
TS4631
TBL-iII Series Servo Motor TS4631
An ample line-up 22-mm square motors: 13, 26, 40W 40-mm square motors: 30, 50, 100W 60-mm square motors: 100, 200W Optional reduction gears (1/5, 1/9, 1/15, 1/25) available for 40-mm and 60-mm square motors. The 40-mm and 60-mm square motors are also offered with or without a brake. 4 types of sensor Compatible with incremental, 17bit INC and 17bit ABS encoders. Resolver available as an option. With an absolute encoder, return-to-origin operation is not necessary and the limit switch is omitted. With a resolver, maked improvements are demonstrated in temperature- and environment-resistin g performances. Demonstration-mode test run The built-in demonstration mode allows for test runs without input of external pulse · analog commands. Data setting and monitor display via PC Setting of driver control mode and parameters, and modification and saving of data can be made on a PC. State of operation can also be displayed in real-time on a PC monitor. *Required minimum PC configuration : Windows95 or later, memory 64MB

An ample line-up

  • 22-mm square motors: 13, 26, 40W
  • 40-mm square motors: 30, 50, 100W
  • 60-mm square motors: 100, 200W
  • Optional reduction gears (1/5, 1/9, 1/15, 1/25)
  • available for 40-mm and 60-mm square motors.
  • The 40-mm and 60-mm square motors are also offered with or without a brake.

4 types of sensor

  • Compatible with incremental, 17bit INC and 17bit ABS encoders.
  • Resolver available as an option.
  • With an absolute encoder, return-to-origin operation is not necessary and the limit switch is omitted.
  • With a resolver, maked improvements are demonstrated in temperature- and environment-resisting performances.

Demonstration-mode test run

The built-in demonstration mode allows for test runs without input of external pulse · analog commands.

Data setting and monitor display via PC Setting of driver control mode and parameters, and modification and saving of data can be made on a PC.

State of operation can also be displayed in real-time on a PC monitor. *Required minimum PC configuration : Windows95 or later, memory 64MB

Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category AC Servomotors
Product Number TS4631
Product Name TBL-iII Series Servo Motor
Output Power 0.0174 HP
Continuous Torque 0.3 In-lbs (0.3163 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
Shaft Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530K-SK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
SGMMV Sigma-5 Mini Rotary Servomotor - SGMMV-B5 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Phase Single-phase; Three-phase
Output Power 7.37 HP
View Details
Servo Motor - 80S03230M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 11 to 33 amps
Continuous Torque 1.3 In-lbs (1.46 kg-cm)
View Details