Panasonic Motors - AC, DC MSMF5AZL1U1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1110-4101-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1110-4101-ND
Motors - AC, DC 1110-4101-ND
AC Motor Servomotor 3000 RPM 50W Absolute 100VAC

AC Motor Servomotor 3000 RPM 50W Absolute 100VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 1110-4101-ND
Product Name Motors - AC, DC
Output Power 0.0670 HP
Continuous Torque 1.4 In-lbs (1.64 kg-cm)
Units English
Shaft Size 0.315 inch (8.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniaturized AC Servomotor With Gearhead - EA-2151 - Citizen Chiba Precision Co., Ltd.
Specs
Motor Type AC Servo
Commutation Brushless
Output Power 0.0080 HP
View Details
AC Servo Screw Driving Motor - SD600 Driver Series - Nitto Seiko America
Specs
Motor Type AC Servo
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
View Details
SGMCS Direct Drive Servomotor - SGMCS-25D - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5267 HP
Continuous Current 2.7 amps
Continuous Torque 221.2 In-lbs (255 kg-cm)
View Details
 - 7736866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type AC Motor
AC Construction Induction
AC Voltage & Frequency 230 V ac, 400 V ac; 208-230/240V 60Hz
View Details