AC Servo Screw Driving Motor - NX Series AC brushless servo driver motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer for data logging ability.
SD600T Series Controller - 220VAC. Sensor input for transducer control. Multiple program selections available. External I/O capabilities. Preprogrammed for all fastening situations. Built in Wave Form Analysis. Built in data acquisition. 32 programmable torque profiles.
All applicable cables for above.
Nitto Seiko America | |
---|---|
Product Category | Brushless Motors |
Product Number | SD600 Driver Series |
Product Name | AC Servo Screw Driving Motor |
Motor Type | AC Servo |
AC Voltage & Frequency | 208-230/240V 60Hz; International Voltages |
Phase | Single-phase |
Continuous Torque | 4.4 to 398.2 In-lbs (5.1 to 459 kg-cm) |
Shaft Speed | 420 to 1100 rpm |