The MINAS E series is a compact servo motor that can be used on a wide variety of different applications such as machine tool drives, robots and handling systems, packaging systems and material processing machines.
Ultra compact design. Exclusively designed for positioning control. User friendly console makes the setup easy. High functionality real time auto-gain tuning enables adjustment free operation. Built-in notch filter and adaptive filter for reduced vibration. Damping control function suppresses vibration during acceleration/deceler
Maximum Output Torque = 3.8 Nm
Supply Voltage = 200 V
Output Speed = 5000 rpm
Power Rating = 400 W
Shaft Diameter = 50mm
Length = 156.5mm
Width = 60mm
Depth = 60mm
Dimensions = 156.5 x 60 x 60 mm
AC Motor Servomotor 3000 RPM 400W Incremental 200VAC
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | AC Servomotors | AC Servomotors |
Product Number | 8102845 | 1110-3053-ND |
Product Name | Motors - AC, DC | |
AC Voltage & Frequency | 200 V | |
Output Power | 0.5361 HP | 0.5361 HP |
Continuous Torque | 33.6 In-lbs (38.78 kg-cm) | 11.5 In-lbs (13.27 kg-cm) |
Shaft Size | 1.969 inch (50.0 mm) | 0.433 inch (11.0 mm) |
Shaft Speed | 5000 rpm | 3000 rpm |