Acrolab Ltd. High Temperature Braided Thermocouple and Extension Wire

Description
High temperature fiberglass braid, single conductor insulation impregnated with modified resin for added abrasion resistance. Impregnation retained at 400° F (204° C). Continuous Temperature Rating: 1300° F (705° C) Single Reading: 1600° F (870° C) Good moisture, chemical, and abrasion resistances.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Braided Thermocouple and Extension Wire -  - Acrolab Ltd.
Windsor, Ontario, Canada
High Temperature Braided Thermocouple and Extension Wire
High Temperature Braided Thermocouple and Extension Wire
High temperature fiberglass braid, single conductor insulation impregnated with modified resin for added abrasion resistance. Impregnation retained at 400° F (204° C). Continuous Temperature Rating: 1300° F (705° C) Single Reading: 1600° F (870° C) Good moisture, chemical, and abrasion resistances.

High temperature fiberglass braid, single conductor insulation impregnated with modified resin for added abrasion resistance. Impregnation retained at 400° F (204° C).

  • Continuous Temperature Rating: 1300° F (705° C)
  • Single Reading: 1600° F (870° C)
  • Good moisture, chemical, and abrasion resistances.
Supplier's Site Datasheet

Technical Specifications

  Acrolab Ltd.
Product Category Thermocouple Wire
Product Name High Temperature Braided Thermocouple and Extension Wire
Thermocouple Type E; J; K; N; T
Unlock Full Specs
to access all available technical data

Similar Products

 - 8275662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Length 7874 inch (200000 mm)
Temperature Rating 14 to 221 F (-10 to 105 C)
View Details
Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details
Base Metal Thermocouple Wire - Style TCB - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type B; R; F, O
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details