Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Gray is dark tinted and provides a see through visibility. 3/16" = 4.5 mm. Forming temperature is 290F to 320F.
U.S. Plastic Corporation | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | 44814 |
Product Name | Acrylic 3/16" Tinted and Colored Sheeting |
Form / Shape | Sheet or Film |