Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Grey is dark tinted and provides a see through visibility. 1/4" = .236" or 6 mm. Forming temperature is 290F to 320F.
U.S. Plastic Corporation | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | 44697 |
Product Name | Acrylic 1/4" Tinted & Colored Sheeting |
Form / Shape | Sheet or Film |