See our Color Reference Table
CHEMCAST ® GP is a cell-cast acrylic sheet with outstanding optical properties. Additionally, it offers light weight, chemical resistance, and excellent outdoor stability. CHEMCAST ® GP cell cast sheet offers superior physical and mechanical properties that enable easier processing than extruded sheet. It is available in clear, white and a myriad of colors. CHEMCAST ® GP is used in a wide variety of applications: signs, POP material, displays, furniture, framing, skylights, shower doors, enclosures, windshields, award trophies…imagination
Available Sizes
Sizes
0.06
0.08
0.1
0.11
0.118
0.157
0.177
0.22
0.236
0.354
0.472
0.708
0.944
1.25
GP
48” x 72”
x
x
x
x
x
x
x
x
x
x
x
x
x
48” x 96”
x
x
x
x
x
x
x
x
x
x
x
x
51” x 100”
x
x
x
x
x
x
x
x
x
x
x
60” x 96”
x
x
x
x
x
x
x
x
x
x
x
63” x 100”
x
x
x
x
x
x
x
x
72” x 96”
x
x
x
x
x
x
x
x
x
x
72” x 72”
x
x
x
x
x
x
x
x
75” x 100”
x
x
x
x
x
x
x
x
Total Plastics, Inc. | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Name | Chemcast® GP |
Form / Shape | Sheet or Film |