Permanently antistatic with low surface and volume resistivity. Low co-efficient of friction and clean room acceptable. Unaffected by moisture and with good impact properties. Ideal for components that may experience frictional or fluid flow static charges. Supplied in natural colour
Colour = Natural
Length = 610mm
Width = 305mm
Thickness = 25.4mm
Material = Acetal
Density = 1.33g/cm³
Tensile Strength = 45 MPa
Flammability Rating = UL 94 HB
Water Absorption = 0.8%
Maximum Operating Temperature = +100°C
RS Components, Ltd. | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | 3506270 |
Form / Shape | Sheet or Film |
Chemical System | Acetal or Polyoxymethylene (POM) |
Thickness | 1 inch (25.4 mm) |
Width / O.D. | 12.01 inch (305 mm) |