RS Components, Ltd. 770030

Description
High melting point Nylon 66. Good electrical characteristics. High chemical resistance. Impact resistant. Easily machined to make gears. White in colour Colour = White Length = 1m Material = Nylon Form = Rod Rod Diameter = 45mm Density = 1.14g/cm³ Tensile Strength = 60 (Wet) MPa, 80 (Dry) MPa Flammability Rating = UL HB Water Absorption = 8.5% Elongation = 150%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 770030 - RS Components, Ltd.
Corby, Northants, United Kingdom
High melting point Nylon 66. Good electrical characteristics. High chemical resistance. Impact resistant. Easily machined to make gears. White in colour Colour = White Length = 1m Material = Nylon Form = Rod Rod Diameter = 45mm Density = 1.14g/cm³ Tensile Strength = 60 (Wet) MPa, 80 (Dry) MPa Flammability Rating = UL HB Water Absorption = 8.5% Elongation = 150%

High melting point Nylon 66. Good electrical characteristics. High chemical resistance. Impact resistant. Easily machined to make gears. White in colour
Colour = White
Length = 1m
Material = Nylon
Form = Rod
Rod Diameter = 45mm
Density = 1.14g/cm³
Tensile Strength = 60 (Wet) MPa, 80 (Dry) MPa
Flammability Rating = UL HB
Water Absorption = 8.5%
Elongation = 150%

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 770030
Chemical System Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

 - 2577338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Polyamide
Thickness 0.7874 inch (20 mm)
View Details
 - 4083784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Polyethylene
Width / O.D. 3.15 inch (80 mm)
Tensile (Break) 3626 psi (25000 KPa)
View Details
 - 1970001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Fluoropolymer
Width / O.D. 3.94 inch (100 mm)
Tensile (Break) 3626 psi (25000 KPa)
View Details
 - 2820569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Glass Reinforced Plastic
Width / O.D. 0.6299 inch (16 mm)
Tensile (Break) 20305 to 23206 psi (140000 to 160000 KPa)
View Details