RS Components, Ltd. 1935339

Description
Modified by addition of Molybdenum Disulpide. Low friction and self-lubricating. Capable of high temperatures and high mechanical strength. High abrasive and ultra-violet light resistant. Suitable for bushes, bearings, gears and wheels etc. Black in colour Colour = Black Length = 500mm Material = Nylon Form = Rod Rod Diameter = 85mm Density = 1.15g/cm³ Tensile Strength = 75 MPa Flammability Rating = UL 94 HB Water Absorption = 6% Elongation = 60%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1935339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Modified by addition of Molybdenum Disulpide. Low friction and self-lubricating. Capable of high temperatures and high mechanical strength. High abrasive and ultra-violet light resistant. Suitable for bushes, bearings, gears and wheels etc. Black in colour Colour = Black Length = 500mm Material = Nylon Form = Rod Rod Diameter = 85mm Density = 1.15g/cm³ Tensile Strength = 75 MPa Flammability Rating = UL 94 HB Water Absorption = 6% Elongation = 60%

Modified by addition of Molybdenum Disulpide. Low friction and self-lubricating. Capable of high temperatures and high mechanical strength. High abrasive and ultra-violet light resistant. Suitable for bushes, bearings, gears and wheels etc. Black in colour
Colour = Black
Length = 500mm
Material = Nylon
Form = Rod
Rod Diameter = 85mm
Density = 1.15g/cm³
Tensile Strength = 75 MPa
Flammability Rating = UL 94 HB
Water Absorption = 6%
Elongation = 60%

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1935339
Chemical System Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1847210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Polyamide
Thickness 0.9843 inch (25 mm)
View Details
 - 680713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Vinyl / PVC
Width / O.D. 0.5906 inch (15 mm)
Tensile (Break) 7977 psi (55000 KPa)
View Details
 - 824626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Acrylic or Polyacrylate
Width / O.D. 1.97 inch (50 mm)
Use Temperature 158 F (70 C)
View Details
 - 824553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Acrylic or Polyacrylate
Width / O.D. 0.5906 inch (15 mm)
Thermal Conductivity 0.1900 to 0.2100 W/m-K (0.1098 to 0.1213 BTU-ft/hr-ft²-F)
View Details