Molybdenum Disulfide (MoS2) filled Nylon 6.
Improved wear resistance.
Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon rods, plates, and tubular bars with very thick cross sections to be economically produced with uniform physical properties and minimal internal stress levels. Nytef Plastic’s UNIPA M Nylon 6 stock shapes are available in a wide range of grades including lubricated, heat stabilized, and fiber reinforced products. UNIPA M Nylon 6 materials are offered in a complete range of round rod, heavy gauge plate, and tubular bar sizes.
Nytef Group | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | UNIPA® Mld |
Product Name | Cast Nylon |
Form / Shape | Hollow or Tubular Stock; Rod or Round Stock; Plate |
Chemical System | Polyamide |
Filler | Mineral or Inorganic; MoS2 |
Thickness | 0.2500 to 4 inch (6.35 to 102 mm) |
Width / O.D. | 2 to 13 inch (50.8 to 330 mm) |