Mactac MACmark MACtransfer Matte White 54" x 300' ST1054

Description
Medium Tack White Application Tape.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark MACtransfer Matte White 54
Stow, OH, United States
MACmark MACtransfer Matte White 54" x 300'
ST1054
MACmark MACtransfer Matte White 54" x 300' ST1054
Medium Tack White Application Tape.

Medium Tack White Application Tape.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number ST1054
Product Name MACmark MACtransfer Matte White 54" x 300'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
 - 4083936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Polyamide
Thickness 0.1969 inch (5 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details