Navitar, Inc. Datasheets for Waveplates and Retardation Plates
Waveplates and retardation plates are optical elements with two principal axes, one slow and one fast, which resolve an incident polarized beam into two mutually perpendicular polarized beams. The emerging beam recombines to form
Waveplates and Retardation Plates: Learn more
| Product Name | Notes |
|---|---|
| Special Optics' polarization optics feature: No UV Cement Used in Construction (Air Spaced Design) High Damage Threshold (500 MW/cm2) Minimal Insertion Loss An Achromatic Waveplate is similar to a Zero-Order... |