Configuration Features Cable : 20 Feet
Electrical Characteristics Input : 5 - 30 VDC Output : 30 V, 3 W Relay
Operation/Applicatio
n Actuation Point/Sensing Range : .25 Inches Pressure Range : 250 psi Process Connection : 1/2"NPT
Product Type Features Ultrasonic Sensor Style : Gap Ultrasonic Sensor Type : Point Liquid Level Sensors
Usage Conditions Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
Configuration Features
Electrical Characteristics
- Input : 5 - 30 VDC
- Output : 30 V, 3 W Relay
Operation/Application
- Actuation Point/Sensing Range : .25 Inches
- Pressure Range : 250 psi
- Process Connection : 1/2"NPT
Product Type Features
- Ultrasonic Sensor Style : Gap
- Ultrasonic Sensor Type : Point Liquid Level Sensors
Usage Conditions
- Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]