SICK CQ4-08EPO KU1

Description
The CQ4 capacitive proximity sensors can perform a vast number of functions in both a space-saving and user-friendly method. This includes reliable detection of light-absorbing wafers in electronics and solar manufacturing, in addition to object detection required in food, drink, pharmaceutical and cosmetics packaging. As a capacitive sensor, the CQ4 can detect through non-metallic walls, but it is also exceptional for sensing requirements for filling level control tanks, containers and supply lines. Precise & reliable detection of objects . Simple & fast sensitivity control. Compact design, minimal space requirements. Short installation time Body Style = Block Output Type = PNP Detection Range = Maximum of 8 mm Supply Voltage = 10 - 30 V dc Terminal Type = Cable IP Rating = IP67 Maximum DC Voltage = 30V Mounting Style = Flush, Non Flush Length = 16mm Width = 12mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8428563 - RS Components, Ltd.
Corby, Northants, United Kingdom
The CQ4 capacitive proximity sensors can perform a vast number of functions in both a space-saving and user-friendly method. This includes reliable detection of light-absorbing wafers in electronics and solar manufacturing, in addition to object detection required in food, drink, pharmaceutical and cosmetics packaging. As a capacitive sensor, the CQ4 can detect through non-metallic walls, but it is also exceptional for sensing requirements for filling level control tanks, containers and supply lines. Precise & reliable detection of objects . Simple & fast sensitivity control. Compact design, minimal space requirements. Short installation time Body Style = Block Output Type = PNP Detection Range = Maximum of 8 mm Supply Voltage = 10 - 30 V dc Terminal Type = Cable IP Rating = IP67 Maximum DC Voltage = 30V Mounting Style = Flush, Non Flush Length = 16mm Width = 12mm

The CQ4 capacitive proximity sensors can perform a vast number of functions in both a space-saving and user-friendly method. This includes reliable detection of light-absorbing wafers in electronics and solar manufacturing, in addition to object detection required in food, drink, pharmaceutical and cosmetics packaging. As a capacitive sensor, the CQ4 can detect through non-metallic walls, but it is also exceptional for sensing requirements for filling level control tanks, containers and supply lines.
Precise & reliable detection of objects . Simple & fast sensitivity control. Compact design, minimal space requirements. Short installation time
Body Style = Block
Output Type = PNP
Detection Range = Maximum of 8 mm
Supply Voltage = 10 - 30 V dc
Terminal Type = Cable
IP Rating = IP67
Maximum DC Voltage = 30V
Mounting Style = Flush, Non Flush
Length = 16mm
Width = 12mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 8428563
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

RightSight Photosensor - 42EF-B1RFBC-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 7.24 inch (184 mm)
View Details
Proximity Sensors, Inductive Proximity Switches - PID-S25-011 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Power Requirements DC Powered
View Details
Right-angled cylindrical M6 photoelectric switch - IMS.PE.M6TD50 - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 1.97 inch (50 mm)
Optical Technology Type Diffuse
View Details
mainSENSOR Magneto-Inductive Displacement Sensor - MDS-40-MK-SA8-I - Micro-Epsilon Group
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.18 to 1.46 inch (30 to 37 mm)
View Details