PBTP sensing face material. LED indication. Operating temperature range -40 to +70°C. Supply voltage 12 to 24Vdc. 200mA max. EN60947-5-2. Short circuit, surge suppression and reverse polarity protection
Body Style = Barrel
Thread Size = M8 x 1
Output Type = PNP
Detection Range = 4 mm
Terminal Type = Wire Lead
Supply Voltage = 12 - 24 V dc
Length = 40mm
Maximum DC Voltage = 32V
Mounting Type = Panel Mount
IP Rating = IP67
RS Components, Ltd. | |
---|---|
Product Category | Proximity Sensors |
Product Number | 4792618 |
Sensor Technology | Inductive Proximity Sensor |