Pre cabled or connector. Flush shielded or non-flush unshielded. 3 wire DC configuration
Body Style = Block
Output Type = NPN-NO
Detection Range = Maximum of 1.5 mm
Terminal Type = Cable
Supply Voltage = 10 - 30 V dc
Length = 16mm
Maximum DC Voltage = 30V
Mounting Type = Flush Mount
Width = 8mm
IP Rating = IP67
RS Components, Ltd. | |
---|---|
Product Category | Proximity Sensors |
Product Number | 1243763 |
Sensor Technology | Inductive Proximity Sensor |
Body Shape | Rectangular |
Operation Distance | 0.0591 inch (1.5 mm) |
Electrical Output | Switched / Alarm |