SENSOR PROX CAPACITIVE 25MM CYL
CAP PROX PL M30 PNP NO+NC,PLUG
CAPACITIVE SENSOR, 0-25MM, 10-40VDC; Sensing Range Max:25mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:40V; Product Range:TRIPLESHIELD CA30CAN Series; SVHC:No SVHC (15- RoHS Compliant: Yes
CAPACITIVE SENSOR, 0-25MM, 10-40VDC; Sensing Range Max:25mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:40V; Product Range:TRIPLESHIELD CA30CAN Series RoHS Compliant: Yes
DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
Product Number | 1864-1041-ND | CA30CAN25PAM1 | 99Y7880 |
Product Name | Proximity Sensors - Industrial | ELMC Capacitive Proximity | Capacitive Sensor, 0-25Mm, 10-40Vdc; Sensing Range Max Carlo Gavazzi |
Sensor Technology | Capacitive Proximity Sensor | Inductive Proximity Sensor | Capacitive Proximity Sensor |
Operation Distance | 0.9840 inch (24.99 mm) | 0.9843 inch (25 mm) | |
Switching Frequency | 0.0500 kHz | ||
Operating Temperature | -22 to 185 F (-30 to 85 C) |