Honeywell’s patented Harsh Application Aerospace Proximity Sensors (HAPS Series) are configurable, non-contact, hermetically sealed devices designed to sense the presence or absence of a target in harsh-duty aircraft applications. The HAPS Series provides on/off output, and can be configured with an optional health monitoring output to the host system. The technology Honeywell uses in the HAPS Series is considered an improvement on traditional ECKO (Eddy Current Killed Oscillator) topology that previously had been the standard in aerospace applications.
Proximity Sensors PROXIMITY SWITCH
Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Proximity Sensors | Proximity Sensors |
Product Number | 1PCFD3BHGN-000 | 1PCFD3BHGN-000 |
Product Name | Honeywell Harsh Application Aerospace Proximity Sensor, HAPS Series, Inline cylindrical flanged form factor, 2,50 mm/3,50 range, 3-wire open collector output normally closed, 213,36 cm [84.0 in] pigta | Proximity Sensors |
Operation Distance | 0.0197 to 1.04 inch (0.5000 to 26.5 mm) |