Festo Corporation Proximity sensor SMEO-1-LED-230-B

Description
Measuring principle: magnetic reed SMEO-1-S6: heat-resistant design With or without LED switching status indication Cable length 2.5, 5 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SMEO-1-LED-230-B - Festo Corporation
Islandia, NY, United States
Proximity sensor
SMEO-1-LED-230-B
Proximity sensor SMEO-1-LED-230-B
Measuring principle: magnetic reed SMEO-1-S6: heat-resistant design With or without LED switching status indication Cable length 2.5, 5 m
  • Measuring principle: magnetic reed
  • SMEO-1-S6: heat-resistant design
  • With or without LED switching status indication
  • Cable length 2.5, 5 m
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Proximity Sensors
Product Number SMEO-1-LED-230-B
Product Name Proximity sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIES-8M-PS-24V-K-7,5-OE - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Position sensor - SMH-S1-HGPP32 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Proximity sensor - SIEN-4B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
Proximity sensor - SMT-C1-PS-24V-K-10,0-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details