Eaton Corporation - Sensors Global Proximity E57-12GS05-DDB

Description
The Cutler-Hammer® Global Proximity Sensor Family was created by Eaton's electrical business with the high volume OEM in mind. It has been optimized to include only those functions necessary for basic, reliable sensing. Why pay for extra features when you don't need them? That's not to say these sensors lack the performance or features you expect. Our DC units are short circuit protected and will sense up to 2,000 operations per second. Plus, all sensors include a bright LED indicator to show output status. There's no need to design your machine around these sensors. The Global family includes models in a variety of diameters so they will fit right where you need them. Select models from 8 mm diameter all the way up to 30 mm, for just the size or sensing range that you require. Need something smaller? Our standard line includes inductive prox sensors as small as 4 mm in diameter. The Global Proximity is available in AC or DC, 2-wire or 3-wire, and NPN or PNP. You can even choose between cable wiring or quick-disconnect connectors. For power handling, our DC units feature a 100 mA load current rating and AC units are rated up to 200 mA Product Features The Global Proximity Line features solid performance and a basic feature set for reliable, cost-effective sensing Available in a variety of sizes to fit in all of your applications: 8 mm, 12 mm, 18 mm and 30 mm diameters DC sensors operate on 10 . 30V DC in 2-wire and 3-wire (NPN or PNP) configurations AC sensors operate on 20 . 250V AC in 2-wire configuration Switching frequency of 2 kHz for DC models Shielded and unshielded versions available Terminations include 2-meter cable, micro-connector and nano-connector DC units include short circuit protection Approvals CE (DC models only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Global Proximity - E57-12GS05-DDB - Eaton Corporation - Sensors
Mukilteo, WA, USA
Global Proximity
E57-12GS05-DDB
Global Proximity E57-12GS05-DDB
The Cutler-Hammer® Global Proximity Sensor Family was created by Eaton's electrical business with the high volume OEM in mind. It has been optimized to include only those functions necessary for basic, reliable sensing. Why pay for extra features when you don't need them? That's not to say these sensors lack the performance or features you expect. Our DC units are short circuit protected and will sense up to 2,000 operations per second. Plus, all sensors include a bright LED indicator to show output status. There's no need to design your machine around these sensors. The Global family includes models in a variety of diameters so they will fit right where you need them. Select models from 8 mm diameter all the way up to 30 mm, for just the size or sensing range that you require. Need something smaller? Our standard line includes inductive prox sensors as small as 4 mm in diameter. The Global Proximity is available in AC or DC, 2-wire or 3-wire, and NPN or PNP. You can even choose between cable wiring or quick-disconnect connectors. For power handling, our DC units feature a 100 mA load current rating and AC units are rated up to 200 mA Product Features The Global Proximity Line features solid performance and a basic feature set for reliable, cost-effective sensing Available in a variety of sizes to fit in all of your applications: 8 mm, 12 mm, 18 mm and 30 mm diameters DC sensors operate on 10 . 30V DC in 2-wire and 3-wire (NPN or PNP) configurations AC sensors operate on 20 . 250V AC in 2-wire configuration Switching frequency of 2 kHz for DC models Shielded and unshielded versions available Terminations include 2-meter cable, micro-connector and nano-connector DC units include short circuit protection Approvals CE (DC models only)

The Cutler-Hammer® Global Proximity Sensor Family was created by Eaton's electrical business with the high volume OEM in mind. It has been optimized to include only those functions necessary for basic, reliable sensing. Why pay for extra features when you don't need them? That's not to say these sensors lack the performance or features you expect. Our DC units are short circuit protected and will sense up to 2,000 operations per second. Plus, all sensors include a bright LED indicator to show output status.

There's no need to design your machine around these sensors. The Global family includes models in a variety of diameters so they will fit right where you need them. Select models from 8 mm diameter all the way up to 30 mm, for just the size or sensing range that you require. Need something smaller? Our standard line includes inductive prox sensors as small as 4 mm in diameter.

The Global Proximity is available in AC or DC, 2-wire or 3-wire, and NPN or PNP. You can even choose between cable wiring or quick-disconnect connectors. For power handling, our DC units feature a 100 mA load current rating and AC units are rated up to 200 mA

Product Features

  • The Global Proximity Line features solid performance and a basic feature set for reliable, cost-effective sensing
  • Available in a variety of sizes to fit in all of your applications: 8 mm, 12 mm, 18 mm and 30 mm diameters
  • DC sensors operate on 10 . 30V DC in 2-wire and 3-wire (NPN or PNP) configurations
  • AC sensors operate on 20 . 250V AC in 2-wire configuration
  • Switching frequency of 2 kHz for DC models
  • Shielded and unshielded versions available
  • Terminations include 2-meter cable, micro-connector and nano-connector
  • DC units include short circuit protection

Approvals

CE (DC models only)

Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Proximity Sensors
Product Number E57-12GS05-DDB
Product Name Global Proximity
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.1969 inch (0.0 to 5 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

871T Inductive Proximity Sensor - 871T-L4B12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1575 inch (4 mm)
Electrical Connection PVC Cable (2 Conductors)
View Details
Proximity Sensors, Inductive Proximity Switches - PID-F47-002 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
View Details
Frame Counting Sensor with Single Channel/Multi-Channels - IMS.CX - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.7874 to 5.91 inch (20 to 150 mm)
Beam Type Infrared
View Details
Magneto-inductive displacement sensors with M12 design - T MDS-35-M12-SA-HT - Micro-Epsilon Group
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.5512 to 1.38 inch (14 to 35 mm)
View Details