Carlo Gavazzi Automation SpA Proximity Sensors - Industrial EC3016TBASL

Description
SENSOR PROX CAPACITIVE 16MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1864-1686-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1864-1686-ND
Proximity Sensors - Industrial 1864-1686-ND
SENSOR PROX CAPACITIVE 16MM CYL

SENSOR PROX CAPACITIVE 16MM CYL

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1864-1686-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor
Operation Distance 0.6300 inch (16 mm)
Switching Frequency 0.0100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEH-M12B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Precision Measuring Systems
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
 - 1222473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Requirements DC Powered
Height 3.78 inch (96 mm)
Width 1.1 inch (28 mm)
View Details