CARLO GAVAZZI Automation Components Inductive Proximity Sensor ICB18x30_12

Description
A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN or PNP transistors. Less machine downtime thanks to lower risk of mechanical damage. Sensing distance: 12 to 20 mm Quasi-flush or non-flush mountable Short or long body versions Rated operational voltage (Ub): 10 - 36 VDC Output: DC 200 mA, NPN or PNP Normally open or Normally closed LED indication for output ON, short-circuit and overload Protection: reverse polarity, short circuit, transients Cable or M12 plug versions According to IEC 60947-5-2 Setup indicator Laser engraved on front cap, permanently legible CSA certified for Hazardous Locations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor - ICB18x30_12 - CARLO GAVAZZI Automation Components
Buffalo Grove, IL, USA
Inductive Proximity Sensor
ICB18x30_12
Inductive Proximity Sensor ICB18x30_12
A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN or PNP transistors. Less machine downtime thanks to lower risk of mechanical damage. Sensing distance: 12 to 20 mm Quasi-flush or non-flush mountable Short or long body versions Rated operational voltage (Ub): 10 - 36 VDC Output: DC 200 mA, NPN or PNP Normally open or Normally closed LED indication for output ON, short-circuit and overload Protection: reverse polarity, short circuit, transients Cable or M12 plug versions According to IEC 60947-5-2 Setup indicator Laser engraved on front cap, permanently legible CSA certified for Hazardous Locations

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN or PNP transistors. Less machine downtime thanks to lower risk of mechanical damage.

  • Sensing distance: 12 to 20 mm
  • Quasi-flush or non-flush mountable
  • Short or long body versions
  • Rated operational voltage (Ub): 10 - 36 VDC
  • Output: DC 200 mA, NPN or PNP
  • Normally open or Normally closed
  • LED indication for output ON, short-circuit and overload
  • Protection: reverse polarity, short circuit, transients
  • Cable or M12 plug versions
  • According to IEC 60947-5-2
  • Setup indicator
  • Laser engraved on front cap, permanently legible
  • CSA certified for Hazardous Locations
Supplier's Site Datasheet

Technical Specifications

  CARLO GAVAZZI Automation Components
Product Category Proximity Sensors
Product Number ICB18x30_12
Product Name Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.4724 to 0.7874 inch (12 to 20 mm)
Switching Frequency 1.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensor - PD30ETP60 - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Body Shape Rectangular
Operation Distance 236 inch (6000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Inductive Proximity Sensor - ICB30x30_10 - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
View Details
Inductive Proximity Sensor - IAxxFxx - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.5906 inch (1 to 15 mm)
View Details
Inductive Proximity Sensor - IA12DSF - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 to 0.8661 inch (4 to 22 mm)
View Details