Memory Card SD™ 2GB Class 10, UHS Class 1 SLC
Win Source Part Number: 1243147-SFSD2048L1BM
Category: Memory Cards, Modules>Memory Cards
Series: S-450
Speed: Class 10, UHS Class 1
Package: Tray
Standard Package: 1
Technology: SLC
Memory Type: SD™
Memory Size: 2GB
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 1052-1197,605073,SFS
Base Product Number: SFSD2048
DigiKey | Win Source Electronics | |
---|---|---|
Product Category | Flash Memory Cards | Flash Memory Cards |
Product Number | 1052-1197-ND | SFSD2048L1BM1TO-I-QG-221-STD |
Product Name | Memory Cards | Memory Cards, Modules - Memory Cards |
Memory Type | SD™ |