Win Source Part Number: 1243173-SFSD2048N1BW
Category: Memory Cards, Modules>Memory Cards
Series: S-300U
Speed: Class 6
Package: Tray
Standard Package: 1
Technology: SLC
Memory Type: microSD™
Memory Size: 2GB
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: SFSD2048N1BW1MTEME11
Base Product Number: SFSD2048
Product Status: Not For New Designs
Memory Card microSD™ 2GB Class 6 SLC
Win Source Electronics | DigiKey | |
---|---|---|
Product Category | Flash Memory Cards | Flash Memory Cards |
Product Number | SFSD2048N1BW1MT-E-ME-111-STD | 1052-1088-ND |
Product Name | Memory Cards, Modules - Memory Cards | Memory Cards |
Memory Type | MicroSD™ |