The DET4TD2 (1000-347) digital ground testers are from Megger.
Additional Features:
IP54 rated
2, 3 and 4 point testing
Selectable 25 V or 50 V output
Dry cell or rechargeable versions
Simple one button operation
Robust carry case
Delivered with calibration certificate
Accessories:
Hard carry case
Stake and wire kit (15m, 10m, 3m)
Right angle terminal adaptors (to connect bare wires to terminals)
Megger’s DET4 family of ground testing instruments offers a unique solution to your ground rod and soil resistivity testing needs. The standard instrument comes with, test leads, stakes, terminal adaptors for bare wire, batteries and calibration certificate delivered in a tough polypropylene carry case - everything you need to start testing in one kit.
The ground testers are rated to IP54 making it truly an outdoor instrument. The ground tester has been designed to be easy to use, a large selector switch makes selection of 2 pole, 3 pole or 4 pole test easy with gloved hands - and the design makes the fitting of shorting links to perform 2 pole tests a thing of the past. A large, clear, easy to read LCD display and thumb sized test button again makes the instrument particularly suited to the outdoor conditions of ground testing.
In addition to this ease of use the ground tester also automatically checks the connection and condition of the P spike and the C spike, indicating the status on the display. The instrument also includes a voltmeter to allow you to measure the ground voltage. The ground tester can measure resistance from 0.01 ω through to 20 kω and earth voltages up to 100 V. To allow testing in noisy environments the instrument is capable of rejecting noise of up to 40 V peak to peak.
The DET4TD2 digital ground tester is powered from 8 AA batteries which are widely available and deliver excellent testing time. The DET4TR2 is powered from rechargeable AA cells. The battery charger is built in and the instrument is supplied with an AC/DC adaptor. For both instruments, the battery status is displayed using a bar-graph.
The Megger ground testers comply with stringent safety standards and are rated to 100 V CAT IV. They also have selectable 25 V or 50 V output for compliance with IEC 61557-5.
The DET4TD2 (1000-347) digital ground testers are from Megger.
Additional Features:
- IP54 rated
- 2, 3 and 4 point testing
- Selectable 25 V or 50 V output
- Dry cell or rechargeable versions
- Simple one button operation
- Robust carry case
- Delivered with calibration certificate
Accessories:
- Hard carry case
- Stake and wire kit (15m, 10m, 3m)
- Right angle terminal adaptors (to connect bare wires to terminals)
Megger’s DET4 family of ground testing instruments offers a unique solution to your ground rod and soil resistivity testing needs. The standard instrument comes with, test leads, stakes, terminal adaptors for bare wire, batteries and calibration certificate delivered in a tough polypropylene carry case - everything you need to start testing in one kit.
The ground testers are rated to IP54 making it truly an outdoor instrument. The ground tester has been designed to be easy to use, a large selector switch makes selection of 2 pole, 3 pole or 4 pole test easy with gloved hands - and the design makes the fitting of shorting links to perform 2 pole tests a thing of the past. A large, clear, easy to read LCD display and thumb sized test button again makes the instrument particularly suited to the outdoor conditions of ground testing.
In addition to this ease of use the ground tester also automatically checks the connection and condition of the P spike and the C spike, indicating the status on the display. The instrument also includes a voltmeter to allow you to measure the ground voltage. The ground tester can measure resistance from 0.01 Ω through to 20 kΩ and earth voltages up to 100 V. To allow testing in noisy environments the instrument is capable of rejecting noise of up to 40 V peak to peak.
The DET4TD2 digital ground tester is powered from 8 AA batteries which are widely available and deliver excellent testing time. The DET4TR2 is powered from rechargeable AA cells. The battery charger is built in and the instrument is supplied with an AC/DC adaptor. For both instruments, the battery status is displayed using a bar-graph.
The Megger ground testers comply with stringent safety standards and are rated to 100 V CAT IV. They also have selectable 25 V or 50 V output for compliance with IEC 61557-5.