Brawn Mixer Datasheets for Rotor-Stator Mixers
Rotor-stator mixers are single-shaft mixers with an impeller rotating in close proximity to a stationary housing. They are used to rapidly break apart solid particles in a liquid, or to emulsify a liquid into liquids.
Rotor-Stator Mixers: Learn more
| Product Name | Notes |
|---|---|
| Brawn B series mixers are the backbone for some of the most demanding applications in the processing industries. Our engineered-to-applic ation approach, built on the Brawn modular platform and backed... | |
| Brawn BWG series industrial mixers are a versatile solution for applications where headroom or other constraints require a compact mixer package. The BWG series features a worm gear drive in... | |
| Brawn L and S series mixers are an economical solution for small volume applications. Additional bearing support in the S series provides longer life and additional versatility. These mixers are... | |
| Brawn M series mixers are engineered specifically for high performance in small-batch/continuo us mixing applications, where the modular features of the B series mixers are required in a lighter, more... | |
| BTO/BTR series mixers are workhorses of the Brawn industrial mixer line. Rugged and reliable design that incorporates features like oversized, hardened output shafts and 100,000-hour life tapered roller bearings are... | |
| For large process operations, deep-tank mixing, or applications where top entry isn't a practical option, Brawn side entry mixers deliver a high level of efficiency, advanced sealing mechanisms, and performance... |