Brawn Mixer Datasheets for Industrial Mixers
Industrial mixers use a shaft, screw, blades, ribbons, impellers or propellers to mix industrial materials such as adhesives, chemicals, construction materials, minerals, coatings and paints.
Industrial Mixers: Learn more
| Product Name | Notes |
|---|---|
| Brawn B series mixers are the backbone for some of the most demanding applications in the processing industries. Our engineered-to-applic ation approach, built on the Brawn modular platform and backed... | |
| Brawn BWG series industrial mixers are a versatile solution for applications where headroom or other constraints require a compact mixer package. The BWG series features a worm gear drive in... | |
| Brawn L and S series mixers are an economical solution for small volume applications. Additional bearing support in the S series provides longer life and additional versatility. These mixers are... | |
| Brawn M series mixers are engineered specifically for high performance in small-batch/continuo us mixing applications, where the modular features of the B series mixers are required in a lighter, more... | |
| BTO/BTR series mixers are workhorses of the Brawn industrial mixer line. Rugged and reliable design that incorporates features like oversized, hardened output shafts and 100,000-hour life tapered roller bearings are... | |
| For large process operations, deep-tank mixing, or applications where top entry isn't a practical option, Brawn side entry mixers deliver a high level of efficiency, advanced sealing mechanisms, and performance... |