Amphenol RF RF Terminators 082-6693

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 082-6693 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
082-6693
RF Terminators 082-6693
RF Terminators N-Type Terminator Jack 18GHz 2Watts

RF Terminators N-Type Terminator Jack 18GHz 2Watts

Supplier's Site Datasheet
RF Coaxial Termination - 082-6693 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Termination
082-6693
RF Coaxial Termination 082-6693
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Richardson RFPD
Product Category RF Terminations Electrical Terminations
Product Number 082-6693 082-6693
Product Name RF Terminators RF Coaxial Termination
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

500W 18GHz Coaxial Termination - UIYCT500AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 18000 MHz
View Details
50 Ohm Termination and Mismatch, Low Power (1 to 2 Watts) - 50T-007 - JFW Industries, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 8000 MHz
View Details
 - 134403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave, Inc.
Specs
Frequency Range 0.0 to 110000 MHz
View Details