Amphenol RF RF Terminators 202108

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 202108 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
202108
RF Terminators 202108
RF Terminators BNC TERMINATOR PLUG 93 TEF

RF Terminators BNC TERMINATOR PLUG 93 TEF

Supplier's Site Datasheet
RF Coaxial Termination - 202108 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Termination
202108
RF Coaxial Termination 202108
BNC Terminator Plug

BNC Terminator Plug

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Richardson RFPD
Product Category RF Terminations Electrical Terminations
Product Number 202108 202108
Product Name RF Terminators RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

 - 5464673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; BNC
Mounting / Packaging Cable Mount
Frequency Range 1000 MHz
View Details
50 Ohm Termination and Mismatch, Low Power (1 to 2 Watts) - 50T-325 - JFW Industries, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 2500 MHz
View Details
Coaxial Termination 200W N - UIYCT200AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave, Inc.
Specs
Frequency Range 0.0 to 110000 MHz
View Details