Fairview Microwave Inc. 2.92mm Male (Plug) Termination (Load) 2 Watts To 40 GHz With Chain, 1.25 VSWR ST4019C

Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm Male (Plug) Termination (Load) 2 Watts To 40 GHz With Chain, 1.25 VSWR - ST4019C - Fairview Microwave Inc.
Lewisville, TX, United States
2.92mm Male (Plug) Termination (Load) 2 Watts To 40 GHz With Chain, 1.25 VSWR
ST4019C
2.92mm Male (Plug) Termination (Load) 2 Watts To 40 GHz With Chain, 1.25 VSWR ST4019C
RF load / termination (also known as a dummy load) part number ST4019C from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 2.92mm connector. This 2.92mm RF load is a male gender and has chain. 2.92mm male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 40 GHz . Dummy load / RF termination part number ST4019C has a maximum input power of 2 Watts and a maximum VSWR of 1.25:1. Additional male 2.92mm RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

RF load / termination (also known as a dummy load) part number ST4019C from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 2.92mm connector. This 2.92mm RF load is a male gender and has chain.

2.92mm male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 40 GHz . Dummy load / RF termination part number ST4019C has a maximum input power of 2 Watts and a maximum VSWR of 1.25:1. Additional male 2.92mm RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above.

Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Terminations
Product Number ST4019C
Product Name 2.92mm Male (Plug) Termination (Load) 2 Watts To 40 GHz With Chain, 1.25 VSWR
Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

 - 7123282P - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMA
Mounting / Packaging Cable Mount
Frequency Range 6000 MHz
View Details
50 Ohm Termination and Mismatch, High Power (75 to 1000 Watts) - 50T-581-XXX - JFW Industries, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC; Type N; SMA; TNC; 7/16
Frequency Range 1000 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave, Inc.
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Terminations - T3FK - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.92mm
Mounting / Packaging Stand-alone unit
View Details