Campbell Hausfeld Datasheets for Arc and Resistance Welding Equipment
Welding machines and joining machines include all manner of devices used for welding, brazing and soldering.
Arc and Resistance Welding Equipment: Learn more
| Product Name | Notes |
|---|---|
| The Campbell Hausfeld 115-volt stick welder (WS099001AV) is designed for home and shop applications. Easy to use and portable, this welder has a transformer design that provides an easy-starting, smooth... | |
| The Campbell Hausfeld 120 Amp Output, Wire Feed, MIG/Flux Core Welder (DW313000) is great for welding projects around the house and shop. With a built-in gas liner and valve, this... | |
| The Campbell Hausfeld 3-in-1 air compressor/generator /welder (GR3100) is ideal for jobsites and work trucks. Designed for high output and industrial reliability, its two-stage, cast-iron air compressor fills twin 5-gallon... | |
| The Campbell Hausfeld 3-in-1 air compressor/generator /welder (GR3200) is ideal for jobsites and work trucks. Designed for high output and industrial reliability, its two-stage, cast-iron air compressor fills a 30-gallon... | |
| The Campbell Hausfeld flux-cored wire welder is great for welding projects around the house and shop. Select from four heat settings to match metal thicknesses up to 3/16". The independent... |