Campbell Hausfeld Datasheets for Polishing and Buffing Machines

Polishers and buffing machines are used to impart a fine (low Ra) surface finish on the exterior of a part. To improve surface finish, they use use abrasive grain slurries or compounds on buffs, bobs, cloth naps, laps, very fine grit nonwovens, and coated abrasives.
Polishing and Buffing Machines: Learn more

Product Name Notes
The Campbell Hausfeld air angle die grinder (TL054100AV) has an angled head to work in tight spaces. It operates at a fast 20,000 rpm to quickly smooth sharp edges, deburr,...
The Campbell Hausfeld Get Stuff Done Angle Grinder (XT251000) boasts the power to handle grinding, porting, smoothing, polishing and deburring while making it easy to reach tight spaces. With a...
The Campbell Hausfeld Get Stuff Done Straight Die Grinder (XT250000) boasts the power to handle grinding, porting, smoothing, polishing and deburring with ease. With a 25,000 free speed RPM and...