Steel toe rigger boot with steel midsole. Tan Buffalo leather upper. Fur lining, with pull on loops. Anti static dual density PU/PU outsole. Energy absorption of seat region
Shoe Size UK = 9
Shoe Size EUR = 43
Shoe Size US = 10
Gender = Men
Type = Boot
Colour = Honey
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = S3
Anti-Static = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 462657 |
Clothing Type | Safety Shoes |