These Redhawk Pro menâs work shorts from Dickies® are heavy-duty workwear shorts which have been triple-stitched in typical stress areas to prolong wear. Featuring holster pockets as well as re-enforced back pockets, these black work shorts are produced in 65% polyester and 35% cotton.
Style = Shorts
Gender = Men
Waist Size = 36in
Material = Cotton, Polyester
Knee Pad Pocket = No
Hi-Vis = No
Waist Size Imperial = 36in
Series = Redhawk
Elasticated Waist = No
Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 8157044 |
Clothing Type | Pants |