These safety boots from Cat are designed for industrial environments where risks can be significant but all day comfort is still required.
Shoe Size UK = 10
Shoe Size EUR = 44
Shoe Size US = 11
Gender = Men
Type = Boot
Colour = Brown
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = S3
Series = Spiro
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 8997662 |
Clothing Type | Safety Shoes |