RS Pro Classic Softshell jacket is a stylish and comfortable jacket providing an outer layer of protection. The jacket has a wealth of pockets and includes a zip front fastening with an inner storm flap for extra protection. Various sizes and colours available. Classic Softshell jacket,Front zip fastening,Inner storm flap,4 Outer pockets,3 Inside pockets,Stylish,Comf
ortable,Material â 93% Polyester and 7% Elastane,Sizes available â S, M, L, XL, 2XL,Various colours available including â Black, Green, Grey, Navy, Red Gender = Men Size = L Material Properties = Waterproof Outer Material = Elastane, Polyester Lining Material = Micro Fleece Removable Liner = No Hooded = No Colour = Green Hi-Vis = No
RS Pro Classic Softshell jacket is a stylish and comfortable jacket providing an outer layer of protection. The jacket has a wealth of pockets and includes a zip front fastening with an inner storm flap for extra protection. Various sizes and colours available.
Classic Softshell jacket,Front zip fastening,Inner storm flap,4 Outer pockets,3 Inside pockets,Stylish,Comfortable,Material â 93% Polyester and 7% Elastane,Sizes available â S, M, L, XL, 2XL,Various colours available including â Black, Green, Grey, Navy, Red
Gender = Men
Size = L
Material Properties = Waterproof
Outer Material = Elastane, Polyester
Lining Material = Micro Fleece
Removable Liner = No
Hooded = No
Colour = Green
Hi-Vis = No