Waytek, Inc. Corrugated Loom LCN-250-3200, Split Nylon, .250" ID, Black w/ Gray Stripe, 3200' LCN-250-3200

Description
More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Corrugated Loom LCN-250-3200 Category: Corrugated Loom Convoluted surface protects against abrasion and pinching Split loom easily slides over assembly and closes for a permanent installation Used to protect wire, cable, tubing and hoses Black with gray stripe Nylon Split - Type LCN Material Certification: Delphi Packard M-2170 ASTM D4066 Temp rating: -40°F (-40°C) to 257°F (125°C) (Up to 300 for short periods of time) 3200' box, ships separately. Ga.ylord quantities available upon request. Boxes over 3 cubic feet are subject to dimensional weight chargers for ground shipments For boxes that ship air freight, the dimensional weight will be used to determine the actual shipping charges
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corrugated Loom LCN-250-3200, Split Nylon, .250
Chanhassen, MN, United States
Corrugated Loom LCN-250-3200, Split Nylon, .250" ID, Black w/ Gray Stripe, 3200'
LCN-250-3200
Corrugated Loom LCN-250-3200, Split Nylon, .250" ID, Black w/ Gray Stripe, 3200' LCN-250-3200
More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Corrugated Loom LCN-250-3200 Category: Corrugated Loom Convoluted surface protects against abrasion and pinching Split loom easily slides over assembly and closes for a permanent installation Used to protect wire, cable, tubing and hoses Black with gray stripe Nylon Split - Type LCN Material Certification: Delphi Packard M-2170 ASTM D4066 Temp rating: -40°F (-40°C) to 257°F (125°C) (Up to 300 for short periods of time) 3200' box, ships separately. Ga.ylord quantities available upon request. Boxes over 3 cubic feet are subject to dimensional weight chargers for ground shipments For boxes that ship air freight, the dimensional weight will be used to determine the actual shipping charges

More sizes and colors may be available on special order. Call 1-800-328-2724 for details!

  • Corrugated Loom LCN-250-3200
  • Category: Corrugated Loom
  • Convoluted surface protects against abrasion and pinching
  • Split loom easily slides over assembly and closes for a permanent installation
  • Used to protect wire, cable, tubing and hoses
  • Black with gray stripe
  • Nylon
  • Split - Type LCN
  • Material Certification: Delphi Packard M-2170 ASTM D4066
  • Temp rating: -40°F (-40°C) to 257°F (125°C) (Up to 300 for short periods of time)
  • 3200' box, ships separately. Ga.ylord quantities available upon request.
  • Boxes over 3 cubic feet are subject to dimensional weight chargers for ground shipments
  • For boxes that ship air freight, the dimensional weight will be used to determine the actual shipping charges
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number LCN-250-3200
Product Name Corrugated Loom LCN-250-3200, Split Nylon, .250" ID, Black w/ Gray Stripe, 3200'
Sleeving Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Loom LCPR-350-1900, Split Polyethylene, .350
Specs
Sleeving Split Wire Loom
Material Polyethylene
Diameter 0.3500 inch (8.89 mm)
View Details
PVC CVN Heat Shrink 22001M, 2:1 Shrink Ratio, Spool Size 1000 ft, 3/16
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC; PVC
Length 12000 inch (304800 mm)
View Details
Corrugated Loom LCN-1000-300, Split Nylon, 1
Specs
Sleeving Split Wire Loom
Material Nylon® / Polyamide; Nylon
Diameter 1 inch (25.4 mm)
View Details
Corrugated Loom LCN-500-1100, Split Nylon, .500
Specs
Sleeving Split Wire Loom
Material Nylon® / Polyamide; Nylon
Diameter 0.5000 inch (12.7 mm)
View Details