Waytek, Inc. Corrugated Loom LCP-350-500, Split Polyethylene, .350" ID, Black, 500' LCP-350-500

Description
More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Corrugated Loom LCP-350-500 Category: Corrugated Loom Convoluted surface protects against abrasion and pinching Split loom easily slides over assembly and closes for a permanent installation Used to protect wire, cable, tubing and hoses Polyethylene Black Split Temp rating: -40°F (-40°C) to 200°F (93°C) 500' box, ships separately. Ga.ylord quantities available upon request. Boxes over 3 cubic feet are subject to dimensional weight chargers for ground shipments For boxes that ship air freight, the dimensional weight will be used to determine the actual shipping charges More sizes and colors may be available on special order. Call 1-800-328-2724 for details!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corrugated Loom LCP-350-500, Split Polyethylene, .350
Chanhassen, MN, United States
Corrugated Loom LCP-350-500, Split Polyethylene, .350" ID, Black, 500'
LCP-350-500
Corrugated Loom LCP-350-500, Split Polyethylene, .350" ID, Black, 500' LCP-350-500
More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Corrugated Loom LCP-350-500 Category: Corrugated Loom Convoluted surface protects against abrasion and pinching Split loom easily slides over assembly and closes for a permanent installation Used to protect wire, cable, tubing and hoses Polyethylene Black Split Temp rating: -40°F (-40°C) to 200°F (93°C) 500' box, ships separately. Ga.ylord quantities available upon request. Boxes over 3 cubic feet are subject to dimensional weight chargers for ground shipments For boxes that ship air freight, the dimensional weight will be used to determine the actual shipping charges More sizes and colors may be available on special order. Call 1-800-328-2724 for details!

More sizes and colors may be available on special order. Call 1-800-328-2724 for details!

  • Corrugated Loom LCP-350-500
  • Category: Corrugated Loom
  • Convoluted surface protects against abrasion and pinching
  • Split loom easily slides over assembly and closes for a permanent installation
  • Used to protect wire, cable, tubing and hoses
  • Polyethylene
  • Black
  • Split
  • Temp rating: -40°F (-40°C) to 200°F (93°C)
  • 500' box, ships separately. Ga.ylord quantities available upon request.
  • Boxes over 3 cubic feet are subject to dimensional weight chargers for ground shipments
  • For boxes that ship air freight, the dimensional weight will be used to determine the actual shipping charges

More sizes and colors may be available on special order. Call 1-800-328-2724 for details!

Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number LCP-350-500
Product Name Corrugated Loom LCP-350-500, Split Polyethylene, .350" ID, Black, 500'
Sleeving Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Loom LCN-1250-200, Split Nylon, 1.25
Specs
Sleeving Split Wire Loom
Material Nylon® / Polyamide; Nylon
Diameter 1.25 inch (31.75 mm)
View Details
Corrugated Loom LCN-500-1100, Split Nylon, .500
Specs
Sleeving Split Wire Loom
Material Nylon® / Polyamide; Nylon
Diameter 0.5000 inch (12.7 mm)
View Details
22492 Heat Shrinkable Fabric Tubing, 1.181
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
View Details
Vinyl Tubing 20236C, 100 ft Spool, 1
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Length 1200 inch (30480 mm)
View Details