Waytek, Inc. Corrugated Loom LCP-875-100, Split Polyethylene, .875" ID, Black, 100' LCP-875-100

Description
More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Corrugated Loom LCP-875-100 Category: Corrugated Loom Convoluted surface protects against abrasion and pinching Split loom easily slides over assembly and closes for a permanent installation Used to protect wire, cable, tubing and hoses Black Polyethylene Split Temp rating: -40°F (-40°C) to 200°F (93°C) 100' box, ships separately. Ga.ylord quantities available upon request. Boxes over 3 cubic feet are subject to dimensional weight chargers for ground shipments For boxes that ship air freight, the dimensional weight will be used to determine the actual shipping charges More sizes and colors may be available on special order. Call 1-800-328-2724 for details!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corrugated Loom LCP-875-100, Split Polyethylene, .875
Chanhassen, MN, United States
Corrugated Loom LCP-875-100, Split Polyethylene, .875" ID, Black, 100'
LCP-875-100
Corrugated Loom LCP-875-100, Split Polyethylene, .875" ID, Black, 100' LCP-875-100
More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Corrugated Loom LCP-875-100 Category: Corrugated Loom Convoluted surface protects against abrasion and pinching Split loom easily slides over assembly and closes for a permanent installation Used to protect wire, cable, tubing and hoses Black Polyethylene Split Temp rating: -40°F (-40°C) to 200°F (93°C) 100' box, ships separately. Ga.ylord quantities available upon request. Boxes over 3 cubic feet are subject to dimensional weight chargers for ground shipments For boxes that ship air freight, the dimensional weight will be used to determine the actual shipping charges More sizes and colors may be available on special order. Call 1-800-328-2724 for details!

More sizes and colors may be available on special order. Call 1-800-328-2724 for details!

  • Corrugated Loom LCP-875-100
  • Category: Corrugated Loom
  • Convoluted surface protects against abrasion and pinching
  • Split loom easily slides over assembly and closes for a permanent installation
  • Used to protect wire, cable, tubing and hoses
  • Black
  • Polyethylene
  • Split
  • Temp rating: -40°F (-40°C) to 200°F (93°C)
  • 100' box, ships separately. Ga.ylord quantities available upon request.
  • Boxes over 3 cubic feet are subject to dimensional weight chargers for ground shipments
  • For boxes that ship air freight, the dimensional weight will be used to determine the actual shipping charges

More sizes and colors may be available on special order. Call 1-800-328-2724 for details!

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number LCP-875-100
Product Name Corrugated Loom LCP-875-100, Split Polyethylene, .875" ID, Black, 100'
Sleeving Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Flame Retardant Loom LFB-500-100, .500
Specs
Sleeving Split Wire Loom
Material Polypropylene
Diameter 0.5000 inch (12.7 mm)
View Details
Flame Retardant Loom LFB-750-400, .750
Specs
Sleeving Split Wire Loom
Material Polypropylene
Diameter 0.7500 inch (19.05 mm)
View Details
Corrugated Loom LCP-125-500, Split Polyethylene, .125
Specs
Sleeving Split Wire Loom
Material Polyethylene
Diameter 0.1250 inch (3.17 mm)
View Details
Corrugated Loom LCN-413-500, Split Nylon, .413
Specs
Sleeving Split Wire Loom
Material Nylon® / Polyamide; Nylon
Diameter 0.4130 inch (10.49 mm)
View Details